Status: | Active |
---|---|
Series: | MM74HCT14 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
2,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,513
in stock
|
Buy Now | |
element14
from US$0.22
|
2,513
in stock
|
Buy Now | |
Farnell
from US$0.22
|
2,513
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical Propagation Delay: 13ns |
Wide Power Supply Range: 4.5V-5.5V |
Low Quiescent Current: 10µA Maximum |
Low Input Current: 1µA Maximum |
Fanout of 10 LS-TTL Loads |
Typical Hysteresis Voltage: 0.6V at VCC = 4.5V |
TTL, LS Pin-out and Input Threshold Compatible |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT14 |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | null |
IO Max (mA) | null |
Package Type | SOIC-14 |
Hex Inverter, Schmitt, 1 I/P, Nsoic-14 | Newark Electronics |
HEX INVERTER, SCHMITT, 1 I/P, NSOIC-14 | element14 |
Inverter Schmitt Trigger CMOS 14-SOIC | RS |
74HCT Series 5.5 V Surface Mount Hex Inverting Schmitt Trigger - SOIC-14 | Future Electronics |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC N T/R | Avnet America |
Inverter, Hex, Schmitt trigger, 10ns delay, 4.5 - 5.5V, -65 - 150C, CMOS 14-SOI | ON Semiconductor MM74HCT14MX | RS Americas |
Where can I find additional details, specifications and documents for a MM74HCT14MX?
Additional datasheets, footprints and schematics for MM74HCT14MX are listed on our Part Details page. You can also find images and similar parts to MM74HCT14MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT14MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT14MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT14MX fall under?
The MM74HCT14MX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT14MX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT14MX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT14MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT14MX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MM74HCT14MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT14MX often in real-time on the comparison pages.
What if I can't find stock of MM74HCT14MX?
You can fill out our help required form which you can use to request a quote for MM74HCT14MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.