Status: | Active |
---|---|
Series: | MM74HCT05 |
RoHS: | Compliant |
Open drain for wire-NOR function |
LS-TTL pinout and threshold compatible |
Fanout of 10 LS-TTL loads |
Typical propagation delays:tPZL (with 1 kohm resistor) 10 nstPLZ (with 1 kohm resistor) 8 ns |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT05 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 12 |
IO Max (mA) | 4.8 |
Package Type | SOIC-14 |
Buffer/Driver 6-CH Inverting Open Drain CMOS 14-Pin SOIC N T/R | EBV Elektronik |
Ic,logic Gate,hex Inverter,hct-Cmos,sop,14Pin,plastic Rohs Compliant: Yes |Onsemi MM74HCT05MX | Newark Electronics |
74HC Series 4.5 to 5.5 V Supply CMOS Hex Inverter (Open Drain) - SOIC-14 | Future Electronics |
HEX INVERTER GATE, 1 I/P, NSOIC-14 | Farnell |
Where can I find additional details, specifications and documents for a MM74HCT05MX?
Additional datasheets, footprints and schematics for MM74HCT05MX are listed on our Part Details page. You can also find images and similar parts to MM74HCT05MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT05MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT05MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT05MX fall under?
The MM74HCT05MX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT05MX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT05MX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT05MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT05MX have stock available?
Authorised distributors including EBV Elektronik, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MM74HCT05MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT05MX often in real-time on the comparison pages.
What if I can't find stock of MM74HCT05MX?
You can fill out our help required form which you can use to request a quote for MM74HCT05MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.