Status: | Unknown |
---|---|
Series: | MM74HCT00 |
RoHS: | Compliant |
TTL, LS pin-out and threshold compatible |
Fast switching: tPLH, tPHL=14 ns (typ) |
Low power: 10 µW at DC |
High fan out, 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
NAND Gate 4-Element 2-IN CMOS 14-SOIC | RS |
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R | Avnet America |
Nand Gate, Quad, 2 I/P, Nsoic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MM74HCT00MX?
Additional datasheets, footprints and schematics for MM74HCT00MX are listed on our Part Details page. You can also find images and similar parts to MM74HCT00MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT00MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT00MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT00MX fall under?
The MM74HCT00MX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT00MX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT00MX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT00MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT00MX have stock available?
Authorised distributors including element14, Farnell, RS, Avnet America and Newark Electronics have stock available or on a lead time for MM74HCT00MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT00MX often in real-time on the comparison pages.
What if I can't find stock of MM74HCT00MX?
You can fill out our help required form which you can use to request a quote for MM74HCT00MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.