MM74HCT00M Standard Logic by ON Semiconductor

Quad 2 Input NAND Gate

Status: Unknown
Series: MM74HCT00
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MM74HCT00 is a NAND gates fabricated using advanced silicon-gate CMOS technology which provides the inherent benefits of CMOS-low quiescent power and wide power supply range. This device is input and output characteristic and pin-out compatible with standard 74LS logic families. All inputs are protected from static discharge damage by internal diodes to VCC and ground. MM74HCT devices are intended to interface between TTL and NMOS components and standard CMOS devices. These parts are also plug-in replacements for LS-TTL devices and can be used to reduce power consumption in existing designs.

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for element14
element14
from US$0.28
1,100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

TTL, LS pin-out and threshold compatible
Fast switching: tPLH, tPHL=14 ns (typ)
Low power: 10 µW at DC
High fan out, 10 LS-TTL loads
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Quad 2 Input Nand Gate Rohs Compliant: Yes |Onsemi MM74HCT00M | Newark Electronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC N Rail | Avnet America
74HCT CMOS, SMD, 74HCT00, SOIC14 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MM74HCT00M?

Additional datasheets, footprints and schematics for MM74HCT00M are listed on our Part Details page. You can also find images and similar parts to MM74HCT00M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MM74HCT00M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT00M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MM74HCT00M fall under?

The MM74HCT00M is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to MM74HCT00M when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT00M you can contact the distributor directly for product support, shipping queries etc.

Is the MM74HCT00M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MM74HCT00M have stock available?

Authorised distributors including element14, Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for MM74HCT00M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MM74HCT00M often in real-time on the comparison pages.

What if I can't find stock of MM74HCT00M?

You can fill out our help required form which you can use to request a quote for MM74HCT00M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay