Status: | Active |
---|---|
Series: | MM74HC86 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
685
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
4,204
in stock
|
Buy Now | |
element14
from US$0.24
|
685
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
22
in stock
|
Buy Now | |
Avnet Silica
-
|
3,355
in stock
|
Buy Now | |
Avnet America
-
|
3,135
in stock
|
Buy Now | |
EBV Elektronik
-
|
385
in stock
|
Buy Now |
Typical propagation delay: 9 ns |
Wide operating voltage range: 2-6V |
Low input current: 1 µA maximum |
Low quiescent current: 20 µA maximum (74 Series) |
Output drive capability: 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC86 |
---|---|
Compliance | Pb-free Halide free |
Type | XOR |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | null |
Package Type | SOIC-14 |
MM74HC Series 2 to 6 V Supply CMOS Quad 2-Input Exclusive OR Gate - SOIC-14 | Future Electronics |
IC, 74HC CMOS, SMD, 74HC86, SOIC14 | element14 |
Quad Xor Gate, 2I/P, Soic-14 | Newark Electronics |
XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC N | Avnet Silica |
Where can I find additional details, specifications and documents for a MM74HC86M?
Additional datasheets, footprints and schematics for MM74HC86M are listed on our Part Details page. You can also find images and similar parts to MM74HC86M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC86M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC86M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC86M fall under?
The MM74HC86M is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC86M when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC86M you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC86M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC86M have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for MM74HC86M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC86M often in real-time on the comparison pages.
What if I can't find stock of MM74HC86M?
You can fill out our help required form which you can use to request a quote for MM74HC86M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.