Status: | Active |
---|---|
Series: | MM74HC74A |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
2,165
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,800
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
5,800
in stock
|
Buy Now | |
element14
from US$0.17
|
2,165
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 20 ns |
Wide power supply range: 2-6V |
Low quiescent current: 40 µA maximum (74HC Series) |
Low input current: 1 µA maximum |
Fanout of 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC74A |
---|---|
Compliance | Pb-free Halide free |
Type | Dual D-type w/preset and clear |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 30 |
IO Max (mA) | 5.2 |
Package Type | SOIC-14 |
Dual D F/F W/Pre/Clr Rohs Compliant: Yes |Onsemi MM74HC74AMX | Newark Electronics |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC N T/R | Avnet America |
FLIP-FLOP, D-TYPE, 94MHZ, NSOIC-14 | element14 |
74HC Series CMOS Dual D-Type Flip-Flop w/ Preset and Clear - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HC74AMX?
Additional datasheets, footprints and schematics for MM74HC74AMX are listed on our Part Details page. You can also find images and similar parts to MM74HC74AMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC74AMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC74AMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC74AMX fall under?
The MM74HC74AMX is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MM74HC74AMX when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC74AMX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC74AMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC74AMX have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for MM74HC74AMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC74AMX often in real-time on the comparison pages.
What if I can't find stock of MM74HC74AMX?
You can fill out our help required form which you can use to request a quote for MM74HC74AMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.