Status: | Unknown |
---|---|
Series: | MM74HC574 |
RoHS: | Compliant |
Typical propagation delay: 18 ns |
Wide operating voltage range: 2V-6V |
Low input current: 1 µA maximum |
Low quiescent current: 80 µA maximum |
Compatible with bus-oriented systems |
Output drive capability: 15 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Flip-Flop, D-Type, 60Mhz, Wsoic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MM74HC574WMX?
Additional datasheets, footprints and schematics for MM74HC574WMX are listed on our Part Details page. You can also find images and similar parts to MM74HC574WMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC574WMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC574WMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC574WMX fall under?
The MM74HC574WMX is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MM74HC574WMX when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC574WMX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC574WMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC574WMX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MM74HC574WMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC574WMX often in real-time on the comparison pages.
What if I can't find stock of MM74HC574WMX?
You can fill out our help required form which you can use to request a quote for MM74HC574WMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.