Status: | Active |
---|---|
Series: | MM74HC541 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
980
in stock
|
Buy Now | |
Farnell
from US$0.28
|
7,748
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.57
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 12 ns |
3-STATE outputs for connection to system buses |
Wide power supply range: 2-6V |
Low quiescent current: 80 µA maximum (74HC Series) |
Output current: 6 mA |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC541 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 14 |
IO Max (mA) | 7.8 |
Package Type | SOIC-20W |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W T/R | Avnet America |
Buffer/Line Driver 8-Ch 3-State SOIC20W | RS |
Ic,buffer/Driver,single,8-Bit,hc-Cmos,sop,20Pin,plastic Rohs Compliant: Yes |Onsemi MM74HC541WMX | Newark Electronics |
74HC Series High Speed CMOS Octal 3-STATE Buffers - SOIC-20 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HC541WMX?
Additional datasheets, footprints and schematics for MM74HC541WMX are listed on our Part Details page. You can also find images and similar parts to MM74HC541WMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC541WMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC541WMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC541WMX fall under?
The MM74HC541WMX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC541WMX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC541WMX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC541WMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC541WMX have stock available?
Authorised distributors including Farnell, Avnet America, RS, EBV Elektronik and Newark Electronics have stock available or on a lead time for MM74HC541WMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC541WMX often in real-time on the comparison pages.
What if I can't find stock of MM74HC541WMX?
You can fill out our help required form which you can use to request a quote for MM74HC541WMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.