Status: | Active |
---|---|
Series: | MM74HC541 |
RoHS: | Compliant |
Prices starting from US$0.24
Typical propagation delay: 12 ns |
3-STATE outputs for connection to system buses |
Wide power supply range: 2-6V |
Low quiescent current: 80 µA maximum (74HC Series) |
Output current: 6 mA |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC541 |
---|---|
Compliance | Pb-free |
Type | Buffer |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 14 |
IO Max (mA) | 7.8 |
Package Type | TSSOP-20 |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP Rail | Avnet America |
IC, Fairchild, MM74HC541MTC | RS |
IC: digital | Transfer Multisort Elektronik |
Octal Tri-State Buffer Rohs Compliant: Yes |Onsemi MM74HC541MTC | Newark Electronics |
74HC Series High Speed CMOS Octal 3-STATE Buffers - TSSOP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HC541MTC?
Additional datasheets, footprints and schematics for MM74HC541MTC are listed on our Part Details page. You can also find images and similar parts to MM74HC541MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC541MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC541MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC541MTC fall under?
The MM74HC541MTC is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC541MTC when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC541MTC you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC541MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC541MTC have stock available?
Authorised distributors including Avnet America, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MM74HC541MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC541MTC often in real-time on the comparison pages.
What if I can't find stock of MM74HC541MTC?
You can fill out our help required form which you can use to request a quote for MM74HC541MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.