Status: | Active |
---|---|
Series: | MM74HC374 |
RoHS: | Compliant |
Prices starting from US$0.12
Typical propagation delay: 20 ns |
Wide operating voltage range: 2-6V |
Low input current: 1 µA maximum |
Low quiescent current: 80 µA maximum |
Compatible with bus-oriented systems |
Output drive capability: 15 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC374 |
---|---|
Compliance | Pb-free Halide free |
Type | 3-state octal |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 32 |
IO Max (mA) | 7.8 |
Package Type | SOIC-20W |
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC W Rail | EBV Elektronik |
Ic, D-Type Flip Flop, 3-State, Soic-20 | Newark Electronics |
74HC Series High Speed CMOS 3-STATE Octal D-Type Flip-Flop - SOIC-20 | Future Electronics |
IC, 74HC CMOS, SMD, 74HC374, SOIC20 | element14 |
Where can I find additional details, specifications and documents for a MM74HC374WM?
Additional datasheets, footprints and schematics for MM74HC374WM are listed on our Part Details page. You can also find images and similar parts to MM74HC374WM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC374WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC374WM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC374WM fall under?
The MM74HC374WM is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MM74HC374WM when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC374WM you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC374WM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC374WM have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MM74HC374WM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC374WM often in real-time on the comparison pages.
What if I can't find stock of MM74HC374WM?
You can fill out our help required form which you can use to request a quote for MM74HC374WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.