Status: | Active |
---|---|
Series: | MM74HC32 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
1,475
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,200
in stock
|
Buy Now | |
element14
from US$0.17
|
2,200
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 10 ns |
Wide power supply range: 2-6V |
Low quiescent current: 20 µA maximum (74HC Series) |
Low input current: 1 µA maximum |
Fanout of 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC32 |
---|---|
Compliance | Pb-free Halide free |
Type | OR |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | null |
Package Type | SOIC-14 |
74HC Series 2 to 6 V Supply CMOS Quad 2-Input OR Gate - SOIC-14 | Future Electronics |
Or Gate, Quad, 2 I/P, Nsoic-14 | Newark Electronics |
OR GATE, QUAD, 2 I/P, NSOIC-14 | element14 |
Quad 2-Input OR Gate SOIC14 | RS |
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MM74HC32MX?
Additional datasheets, footprints and schematics for MM74HC32MX are listed on our Part Details page. You can also find images and similar parts to MM74HC32MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC32MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC32MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC32MX fall under?
The MM74HC32MX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC32MX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC32MX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC32MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC32MX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MM74HC32MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC32MX often in real-time on the comparison pages.
What if I can't find stock of MM74HC32MX?
You can fill out our help required form which you can use to request a quote for MM74HC32MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.