Status: | Active |
---|---|
Series: | MM74HC32 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,935
in stock
|
Buy Now | |
element14
from US$0.25
|
1,935
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
236
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
62
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 10 ns |
Wide power supply range: 2-6V |
Low quiescent current: 20 µA maximum (74HC Series) |
Low input current: 1 µA maximum |
Fanout of 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC32 |
---|---|
Compliance | Pb-free Halide free |
Type | OR |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | null |
Package Type | SOIC-14 |
Ic, 74Hc Cmos, Smd, 74Hc32, Soic14 | Newark Electronics |
IC, 74HC CMOS, SMD, 74HC32, SOIC14 | element14 |
MM74HC Series 2 to 6 V Supply CMOS Quad 2-Input OR Gate - SOIC-20 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC N Rail | Avnet America |
Where can I find additional details, specifications and documents for a MM74HC32M?
Additional datasheets, footprints and schematics for MM74HC32M are listed on our Part Details page. You can also find images and similar parts to MM74HC32M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC32M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC32M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC32M fall under?
The MM74HC32M is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC32M when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC32M you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC32M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC32M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MM74HC32M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC32M often in real-time on the comparison pages.
What if I can't find stock of MM74HC32M?
You can fill out our help required form which you can use to request a quote for MM74HC32M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.