Status: | Active |
---|---|
Series: | MM74HC273 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
88
in stock
|
Buy Now | |
element14
from US$0.37
|
88
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 18 ns |
Wide operating voltage range |
Low input current: 1 µA maximum |
Low quiescent current: 80 µA (74 Series) |
Output drive: 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC273 |
---|---|
Compliance | Pb-free Halide free |
Type | Octal D-type w/clear |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 27 |
IO Max (mA) | 5.2 |
Package Type | SOIC-20W |
IC: digital | Transfer Multisort Elektronik |
Ic, 74Hc Cmos, Smd, 74Hc273, Soic20 | Newark Electronics |
IC, 74HC CMOS, SMD, 74HC273, SOIC20 | element14 |
74HC Series 2 to 6 V CMOS Octal D-Type Flip-Flop with Clear - SOIC-20 | Future Electronics |
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SOIC W Rail | Avnet America |
Where can I find additional details, specifications and documents for a MM74HC273WM?
Additional datasheets, footprints and schematics for MM74HC273WM are listed on our Part Details page. You can also find images and similar parts to MM74HC273WM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC273WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC273WM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC273WM fall under?
The MM74HC273WM is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MM74HC273WM when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC273WM you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC273WM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC273WM have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MM74HC273WM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC273WM often in real-time on the comparison pages.
What if I can't find stock of MM74HC273WM?
You can fill out our help required form which you can use to request a quote for MM74HC273WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.