Status: | Active |
---|---|
Series: | MM74HC245A |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
2,460
in stock
|
Buy Now | |
element14
from US$0.44
|
2,355
in stock
|
Buy Now | |
Farnell
from US$0.43
|
2,355
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
95
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 13 ns |
Wide power supply range: 2-6V |
Low quiescent current: 80 µA maximum (74 HC) |
3-STATE outputs for connection to bus oriented systems |
High output drive: 6 mA (minimum) |
Same as the 645 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC245A |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 15 |
IO Max (mA) | 7.8 |
Package Type | SOIC-20W |
Ic, 74Hc Cmos, Smd, 74Hc245, Soic20 | Newark Electronics |
IC, 74HC CMOS, SMD, 74HC245, SOIC20 | element14 |
IC: digital | Transfer Multisort Elektronik |
Bus XCVR Single 8-CH 3-ST 20-Pin SOIC | RS |
74HC Series 2 to 6 V 3-STATE Bidirectional Buffer Transceiver - SOIC-20 | Future Electronics |
Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W Rail | Avnet America |
Where can I find additional details, specifications and documents for a MM74HC245AWM?
Additional datasheets, footprints and schematics for MM74HC245AWM are listed on our Part Details page. You can also find images and similar parts to MM74HC245AWM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC245AWM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC245AWM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC245AWM fall under?
The MM74HC245AWM is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MM74HC245AWM when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC245AWM you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC245AWM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC245AWM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for MM74HC245AWM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC245AWM often in real-time on the comparison pages.
What if I can't find stock of MM74HC245AWM?
You can fill out our help required form which you can use to request a quote for MM74HC245AWM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.