Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | MM74HC245A |
---|---|
Logic Device Type | Transceiver Bidirectional |
Logic Case Style | SOP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | MM74HC |
Logic IC Base Number | 74245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bus XCVR Single 8-CH 3-ST 20-Pin SOP-II T/R | Avnet America |
TRANSCEIVER, OCTAL, 3-STATE, SOP-20 | Farnell |
Ic,bus Transceiver,single,8-Bit,hc-Cmos,sop,20Pin,plastic Rohs Compliant: Yes |Onsemi MM74HC245ASJX | Newark Electronics |
Where can I find additional details, specifications and documents for a MM74HC245ASJX?
Additional datasheets, footprints and schematics for MM74HC245ASJX are listed on our Part Details page. You can also find images and similar parts to MM74HC245ASJX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC245ASJX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC245ASJX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC245ASJX fall under?
The MM74HC245ASJX is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to MM74HC245ASJX when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC245ASJX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC245ASJX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM74HC245ASJX have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for MM74HC245ASJX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC245ASJX often in real-time on the comparison pages.
What if I can't find stock of MM74HC245ASJX?
You can fill out our help required form which you can use to request a quote for MM74HC245ASJX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.