Status: | Active |
---|---|
Series: | MM74HC175 |
RoHS: | Compliant |
Typical propagation delay: 15 ns |
Wide operating supply voltage range: 2-6V |
Low input current: 1 µA maximum |
Low quiescent supply current: 80 µA maximum (74HC) |
High output drive current: 4 mA minimum (74HC) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC175 |
---|---|
Compliance | Pb-free |
Type | Quad D-type w/clear |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 25 |
IO Max (mA) | 5.2 |
Package Type | SOIC-16 |
Flip-Flop, D-Type, 70Mhz, Nsoic-16 | Newark Electronics |
FLIP-FLOP, D-TYPE, 70MHZ, NSOIC-16 | element14 |
Quad D-Type Flip Flop - SOIC-16 package | Future Electronics |
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a MM74HC175MX?
Additional datasheets, footprints and schematics for MM74HC175MX are listed on our Part Details page. You can also find images and similar parts to MM74HC175MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC175MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC175MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC175MX fall under?
The MM74HC175MX is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MM74HC175MX when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC175MX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC175MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC175MX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MM74HC175MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC175MX often in real-time on the comparison pages.
What if I can't find stock of MM74HC175MX?
You can fill out our help required form which you can use to request a quote for MM74HC175MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.