Status: | Active |
---|---|
Series: | MM74HC164 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,121
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical operating frequency: 50 MHz |
Typical propagation delay: 19 ns (clock to Q) |
Wide operating supply voltage range: 2V to 6V |
Low input current: 1 µA maximum |
Low quiescent supply current: 80 µA maximum (74HC Series) |
Fanout of 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC164 |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 30 |
IO Max (mA) | 5.2 |
Package Type | SOIC-14 |
ON Semiconductor, MM74HC164MX | RS |
Shift Register, 8Bit, Sipo, Nsoic-14 | Newark Electronics |
74HC Series CMOS 8-Bit Serial-in/Parallel-out Shift Register - SOIC-14 | Future Electronics |
Shift Register Single 8-Bit Serial to Parallel 14-Pin SOIC N T/R | Avnet America |
SHIFT REGISTER, 8BIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MM74HC164MX?
Additional datasheets, footprints and schematics for MM74HC164MX are listed on our Part Details page. You can also find images and similar parts to MM74HC164MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC164MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC164MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC164MX fall under?
The MM74HC164MX is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MM74HC164MX when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC164MX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC164MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC164MX have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MM74HC164MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC164MX often in real-time on the comparison pages.
What if I can't find stock of MM74HC164MX?
You can fill out our help required form which you can use to request a quote for MM74HC164MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.