Status: | Active |
---|---|
Series: | MM74HC164 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
236
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
236
in stock
|
Buy Now | |
element14
from US$0.36
|
236
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
163
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical operating frequency: 50 MHz |
Typical propagation delay: 19 ns (clock to Q) |
Wide operating supply voltage range: 2V to 6V |
Low input current: 1 µA maximum |
Low quiescent supply current: 80 µA maximum (74HC Series) |
Fanout of 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC164 |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 30 |
IO Max (mA) | 5.2 |
Package Type | SOIC-14 |
Ic, 74Hc Cmos, Smd, 74Hc164, Soic14 | Newark Electronics |
IC, 74HC CMOS, SMD, 74HC164, SOIC14 | element14 |
IC: digital | Transfer Multisort Elektronik |
74HC Series CMOS 8-Bit Serial-in/Parallel-out Shift Register - SOIC-14 | Future Electronics |
Shift Register Single 8-Bit Serial to Parallel 14-Pin SOIC N Rail | Avnet America |
Where can I find additional details, specifications and documents for a MM74HC164M?
Additional datasheets, footprints and schematics for MM74HC164M are listed on our Part Details page. You can also find images and similar parts to MM74HC164M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC164M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC164M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC164M fall under?
The MM74HC164M is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MM74HC164M when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC164M you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC164M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC164M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for MM74HC164M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC164M often in real-time on the comparison pages.
What if I can't find stock of MM74HC164M?
You can fill out our help required form which you can use to request a quote for MM74HC164M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.