MM74HC14MX Standard Logic by ON Semiconductor

Hex Inverting Schmitt Trigger

Status: Active
Series: MM74HC14
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MM74HC14 utilizes advanced silicon-gate CMOS technology to achieve the low power dissipation and high noise immunity of standard CMOS, as well as the capability to drive 10 LS-TTL loads. The 74HC logic family is functionally and pinout compatible with the standard 74LS logic family. All inputs are protected from damage due to static discharge by internal diode clamps to VCC and ground.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.21
140
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
22,051
in stock
Buy Now
Logo for element14
element14
from US$0.33
19,629
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.28
19,629
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.29
2,201
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.39
2,111
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
15,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.26
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Typical propagation delay: 13 ns
Wide power supply range: 2-6V
Low quiescent current: 20 µA maximum (74HC Series)
Low input current: 1 µA maximum
Fanout of 10 LS-TTL loads
Typical hysteresis voltage: 0.9V at VCC = 4.5V
Applications
This product is general usage and suitable for many different applications.

Specifications

Description MM74HC14
Compliance Pb-free Halide free
Type Inverter
Channels 6
VCC Min (V) 2
VCC Max (V) 6
tpd Max (ns) null
IO Max (mA) null
Package Type SOIC-14

Alternative Descriptions

Hex Inverter, Schmitt Trigger Soic-14 | Newark Electronics
HEX INVERTER, SCHMITT, 1 I/P, NSOIC-14 | element14
IC: digital | Transfer Multisort Elektronik
onsemi Hex Inverting Schmitt Trigger 74VHC 188ns SOIC-14 | Distrelec
Inverter Schmitt Trigger CMOS 14-SOIC | RS
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC N T/R | Avnet Silica
74HC Series 2 to 6 V Supply CMOS Hex Inverting Schmitt Trigger - SOIC-14 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MM74HC14MX?

Additional datasheets, footprints and schematics for MM74HC14MX are listed on our Part Details page. You can also find images and similar parts to MM74HC14MX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MM74HC14MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC14MX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MM74HC14MX fall under?

The MM74HC14MX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to MM74HC14MX when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC14MX you can contact the distributor directly for product support, shipping queries etc.

Is the MM74HC14MX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MM74HC14MX have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for MM74HC14MX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MM74HC14MX often in real-time on the comparison pages.

What if I can't find stock of MM74HC14MX?

You can fill out our help required form which you can use to request a quote for MM74HC14MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay