Status: | Active |
---|---|
Series: | MM74HC138 |
RoHS: | Compliant |
Typical propagation delay: 20 ns |
Wide power supply range: 2V-6V |
Low quiescent current: 80 µA maximum (74HC Series) |
Low input current: 1 µA maximum |
Fanout of 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC138 |
---|---|
Compliance | Pb-free Halide free |
Type | Coder/Decoder |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | null |
Package Type | TSSOP-16 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Decoder/Demultiplexer, 3:8, Tssop-16 | Newark Electronics |
74HC Series 2 to 6 V Supply CMOS 3 to 8 Line Decoder - TSSOP-16 | Future Electronics |
Decoder/Demultiplexer Single 3-to-8 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MM74HC138MTCX?
Additional datasheets, footprints and schematics for MM74HC138MTCX are listed on our Part Details page. You can also find images and similar parts to MM74HC138MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC138MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC138MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC138MTCX fall under?
The MM74HC138MTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC138MTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC138MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC138MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC138MTCX have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MM74HC138MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC138MTCX often in real-time on the comparison pages.
What if I can't find stock of MM74HC138MTCX?
You can fill out our help required form which you can use to request a quote for MM74HC138MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.