Status: | Active |
---|---|
Series: | MM74HC138 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
672
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,605
in stock
|
Buy Now | |
element14
from US$0.31
|
2,455
in stock
|
Buy Now | |
Farnell
from US$0.31
|
2,455
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
2,153
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
331
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
109
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,440
in stock
|
Buy Now | |
Avnet Silica
-
|
768
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Typical propagation delay: 20 ns |
Wide power supply range: 2V-6V |
Low quiescent current: 80 µA maximum (74HC Series) |
Low input current: 1 µA maximum |
Fanout of 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC138 |
---|---|
Compliance | Pb-free |
Type | Coder/Decoder |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | null |
Package Type | SOIC-16 |
Ic, 74Hc Cmos, Smd, 74Hc138, Soic16 | Newark Electronics |
IC, 74HC CMOS, SMD, 74HC138, SOIC16 | element14 |
Decoder/Demultiplexer Single 3-to-8 16-Pin SOIC N Rail | Avnet America |
Decoder/Demux Single 3-to-8 16-Pin SOIC | RS |
IC: digital | Transfer Multisort Elektronik |
74HC Series 2 to 6 V Supply CMOS 3 to 8 Line Decoder - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HC138M?
Additional datasheets, footprints and schematics for MM74HC138M are listed on our Part Details page. You can also find images and similar parts to MM74HC138M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC138M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC138M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC138M fall under?
The MM74HC138M is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC138M when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC138M you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC138M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC138M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for MM74HC138M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC138M often in real-time on the comparison pages.
What if I can't find stock of MM74HC138M?
You can fill out our help required form which you can use to request a quote for MM74HC138M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.