Status: | Active |
---|---|
Series: | MM74HC132 |
RoHS: | Compliant |
Prices starting from US$0.16
Typical propagation delay: 12 ns |
Wide power supply range: 2V-6V |
Low quiescent current: 20 µA maximum (74HC Series) |
Low input current: 1 µA maximum |
Fanout of 10 LS-TTL loads |
Typical hysteresis voltage: 0.9V at VCC=4.5V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC132 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | null |
Package Type | TSSOP-14 WB |
NAND GATE, SCHMITT, QUAD, 2 I/P, TSSOP14 | Farnell |
Nand Gate, Schmitt, Quad, 2 I/P, Tssop14 | Newark Electronics |
74HC Series Quad 2-Input NAND Schmitt Trigger - TSSOP-14 | Future Electronics |
NAND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MM74HC132MTCX?
Additional datasheets, footprints and schematics for MM74HC132MTCX are listed on our Part Details page. You can also find images and similar parts to MM74HC132MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC132MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC132MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC132MTCX fall under?
The MM74HC132MTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC132MTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC132MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC132MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC132MTCX have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for MM74HC132MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC132MTCX often in real-time on the comparison pages.
What if I can't find stock of MM74HC132MTCX?
You can fill out our help required form which you can use to request a quote for MM74HC132MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.