Status: | Active |
---|---|
Series: | MM74HC125 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,325
in stock
|
Buy Now | |
element14
from US$0.21
|
2,325
in stock
|
Buy Now | |
Farnell
from US$0.21
|
2,325
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 13 ns |
Wide operating voltage range: 2-6V |
Low input current: 1 µA maximum |
Low quiescent current: 80 µA maximum (74HC) |
Fanout of 15 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 13 |
IO Max (mA) | 7.8 |
Package Type | TSSOP-14 WB |
Buffer, Quad, Tri-State, Tssop-14 | Newark Electronics |
BUFFER, QUAD, TRI-STATE, TSSOP-14 | element14 |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R | EBV Elektronik |
Buffer/Line Driver 4-Ch 3-State TSSOP14 | RS |
74HC Series High Speed CMOS 3-State Quad Buffers - TSSOP-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HC125MTCX?
Additional datasheets, footprints and schematics for MM74HC125MTCX are listed on our Part Details page. You can also find images and similar parts to MM74HC125MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC125MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC125MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC125MTCX fall under?
The MM74HC125MTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MM74HC125MTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC125MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC125MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC125MTCX have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MM74HC125MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC125MTCX often in real-time on the comparison pages.
What if I can't find stock of MM74HC125MTCX?
You can fill out our help required form which you can use to request a quote for MM74HC125MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.