Status: | Active |
---|---|
Series: | MM74HC125 |
RoHS: | Compliant |
Prices starting from US$0.19
Typical propagation delay: 13 ns |
Wide operating voltage range: 2-6V |
Low input current: 1 µA maximum |
Low quiescent current: 80 µA maximum (74HC) |
Fanout of 15 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 13 |
IO Max (mA) | 7.8 |
Package Type | TSSOP-14 |
IC, SM, LOGIC, 74HC, BUFFER | Farnell |
Ic, Sm, Logic, 74Hc, Buffer | Newark Electronics |
MM74HC125 Series 6 V 4 Channel Quad 4-Input Surface Mount Buffer - TSSOP-14 | Future Electronics |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP Rail | Avnet America |
Where can I find additional details, specifications and documents for a MM74HC125MTC?
Additional datasheets, footprints and schematics for MM74HC125MTC are listed on our Part Details page. You can also find images and similar parts to MM74HC125MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC125MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC125MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC125MTC fall under?
The MM74HC125MTC is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MM74HC125MTC when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC125MTC you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC125MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC125MTC have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for MM74HC125MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC125MTC often in real-time on the comparison pages.
What if I can't find stock of MM74HC125MTC?
You can fill out our help required form which you can use to request a quote for MM74HC125MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.