Status: | Active |
---|---|
Series: | MM74HC08 |
RoHS: | Compliant |
Prices starting from US$0.21
Typical propagation delay: 7 ns (tPHL), 12 ns (tPLH) |
Fanout of 10 LS-TTL loads |
Quiescent power consumption: 2 µA maximum at room temperature |
Low input current: 1 µA maximum |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC08 |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 12 |
IO Max (mA) | null |
Package Type | TSSOP-14 WB |
Quad 2-Input And Rohs Compliant: Yes |Onsemi MM74HC08MTCX | Newark Electronics |
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | Avnet America |
AND GATE, QUAD, 2 I/P, TSSOP-14 | element14 |
74HC Series Quad 2-Input AND Gate w/Buffered Output - TSSOP-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HC08MTCX?
Additional datasheets, footprints and schematics for MM74HC08MTCX are listed on our Part Details page. You can also find images and similar parts to MM74HC08MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC08MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC08MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC08MTCX fall under?
The MM74HC08MTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC08MTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC08MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC08MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC08MTCX have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for MM74HC08MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC08MTCX often in real-time on the comparison pages.
What if I can't find stock of MM74HC08MTCX?
You can fill out our help required form which you can use to request a quote for MM74HC08MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.