Status: | Active |
---|---|
Series: | MM74HC04 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
375
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
5,000
in stock
|
Buy Now | |
element14
from US$0.21
|
530
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
375
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
315
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 8 ns |
Fan out of 10 LS-TTL loads |
Quiescent power consumption: 10 µW maximum at room temperature |
Low input current: 1 µA maximum |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC04 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 9 |
IO Max (mA) | 5.2 |
Package Type | TSSOP-14 WB |
74HC Series 6 V Surface Mount Hex Inverter - TSSOP-14 | Future Electronics |
INVERTER, HEX, 6 I/P, TSSOP-14 | element14 |
Inverter, Hex, 6 I/P, Tssop-14 | Newark Electronics |
Inverter 6-Element CMOS 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MM74HC04MTCX?
Additional datasheets, footprints and schematics for MM74HC04MTCX are listed on our Part Details page. You can also find images and similar parts to MM74HC04MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC04MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC04MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC04MTCX fall under?
The MM74HC04MTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MM74HC04MTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC04MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC04MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC04MTCX have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for MM74HC04MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC04MTCX often in real-time on the comparison pages.
What if I can't find stock of MM74HC04MTCX?
You can fill out our help required form which you can use to request a quote for MM74HC04MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.