Status: | Active |
---|---|
Series: | MM74HC00 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.20 |
1,195
|
Buy Now | |
Avnet Asia | US$0.18 |
6,600
|
Buy Now | |
Newark Electronics | US$0.27 |
146
|
Buy Now | |
element14 | US$0.23 |
146
|
Buy Now | |
Farnell | US$0.22 |
146
|
Buy Now | |
Avnet America | US$0.20 |
90
|
Buy Now | |
Transfer Multisort Elektronik | US$0.25 |
11
|
Buy Now | |
Avnet Silica | - |
2,035
|
Buy Now | |
EBV Elektronik | - |
165
|
Buy Now | |
Future Electronics | US$0.18 |
-
|
Buy Now |
Typical propagation delay: 8 ns |
Wide power supply range: 2-6V |
Low quiescent current: 20 µA maximum (74HC Series) |
Low input current: 1 µA maximum |
Fanout of 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC00 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 8 |
IO Max (mA) | null |
Package Type | SOIC-14 |
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC N Rail | Avnet Asia |
ON Semiconductor, MM74HC00M | RS |
Ic, 74Hc Cmos, Smd, 74Hc00, Soic14 | Newark Electronics |
IC, 74HC CMOS, SMD, 74HC00, SOIC14 | element14 |
IC: digital | Transfer Multisort Elektronik |
MM74HC Series Quad 2-Input NAND Gate w/Buffered Output - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HC00M?
Additional datasheets, footprints and schematics for MM74HC00M are listed on our Part Details page. You can also find images and similar parts to MM74HC00M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC00M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC00M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC00M fall under?
The MM74HC00M is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC00M when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC00M you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC00M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC00M have stock available?
Authorised distributors including Avnet Asia, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MM74HC00M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC00M often in real-time on the comparison pages.
What if I can't find stock of MM74HC00M?
You can fill out our help required form which you can use to request a quote for MM74HC00M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.