Status: | Active |
---|---|
Series: | MM5Z2V4 |
RoHS: | Compliant |
Prices starting from US$0.0205
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0436
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
21,310
in stock
|
Buy Now | |
Farnell
from US$0.0263
|
21,310
in stock
|
Buy Now | |
element14
from US$0.0265
|
18,309
in stock
|
Buy Now | |
Future Electronics
from US$0.0205
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0285
|
2,830
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0205
|
-
|
Buy Now | |
RS Americas
from US$0.0380
|
-
|
Buy Now | |
Avnet Asia
from US$0.0214
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Standard Zener Breakdown Voltage Range: 2.4V to 75V |
Steady State Power Rating of 500mW |
Small Body Outline Dimensions: 0.047in x 0.032in (1.20mm x 0.80mm) |
Low Body Height: 0.028in (0.7mm) |
ESD Rating of Class 3 (>16kV) Human Body Model |
Epoxy Meets UL94, VO |
Cathode Indicated by Polarity Band |
Lead Finish: 100% Matte Sn (Tin) |
Qualified Maximum Reflow Temperature: 260C |
Device Meets MSL 1 Requirements |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Cellular phones, hand held portables, and high density PC boards, where space is at a premium. |
End Products |
---|
Suitable for many different end products |
Description | MM5Z2V4, 3.6 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 3.6 |
P Max (W) | 0.5 |
Package Type | SOD-523-2 |
Zener Diode, 0.5W, 3.6V, Sod-523 | Newark Electronics |
ZENER DIODE, 0.5W, 3.6V, SOD-523 | Farnell |
MM5Z3V6T1G Series 3.6 V â–’5.6% 200 mW Zener Voltage Regulator - SOD-523 | Future Electronics |
MM5Z3V6T1G, SOD-523 EUT SNGL PB FREE | RS |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 3.6V 6% 200mW 2-Pin SOD-523 T/R | Avnet Silica |
MM5Z3V6T1G Zener Diode, 3.6V 5% 500 mW SMT 2-Pin SOD-523 | ON Semiconductor MM5Z3V6T1G | RS Americas |
Where can I find additional details, specifications and documents for a MM5Z3V6T1G?
Additional datasheets, footprints and schematics for MM5Z3V6T1G are listed on our Part Details page. You can also find images and similar parts to MM5Z3V6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM5Z3V6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM5Z3V6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM5Z3V6T1G fall under?
The MM5Z3V6T1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MM5Z3V6T1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM5Z3V6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MM5Z3V6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM5Z3V6T1G have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and RS have stock available or on a lead time for MM5Z3V6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM5Z3V6T1G often in real-time on the comparison pages.
What if I can't find stock of MM5Z3V6T1G?
You can fill out our help required form which you can use to request a quote for MM5Z3V6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.