MM5Z3V0T1G Zener Diodes by ON Semiconductor

500 mW Standard Tolerance Zener Diode Voltage Regulators

Status: Active
Series: MM5Z2V4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These Zener Diode Voltage Regulators are packaged in the SOD-523 surface mount package. They are designed to provide voltage regulation protection and are especially attractive in situations where space is at a premium. They are well suited for applications such as cellular phones, hand held portables and high density PC boards.

Where to Buy

Prices starting from US$0.0195

Distributor Stock
Logo for RS
RS
from US$0.0348
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0195
9,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0260
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0205
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0380
-
Buy Now
Logo for element14
element14
from US$0.05
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0214
-
Buy Now
Logo for Farnell
Farnell
from US$0.13
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Standard Zener Breakdown Voltage Range: 2.4V to 75V
Steady State Power Rating of 500mW
Small Body Outline Dimensions: 0.047in x 0.032in (1.20mm x 0.80mm)
Low Body Height: 0.028in (0.7mm)
ESD Rating of Class 3 (>16kV) Human Body Model
Epoxy Meets UL94, VO
Cathode Indicated by Polarity Band
Lead Finish: 100% Matte Sn (Tin)
Qualified Maximum Reflow Temperature: 260C
Device Meets MSL 1 Requirements
Pb-Free Packages are Available
AEC-Q101 Qualified and PPAP Capable
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements
Benefits
Wide Range of Zener Breakdown Voltages
Applications
Cellular phones, hand held portables, and high density PC boards, where space is at a premium.
End Products
Suitable for many different end products

Specifications

Description MM5Z2V4, 3.0 V
Compliance Pb-free Halide free
VZ Typ (V) 3
P Max (W) 0.5
Package Type SOD-523-2

Alternative Descriptions

MM5Z3V0T1G Series 3 V â–’6.7% 500 mW SMT Zener Voltage Regulator - SOD-523 | Future Electronics
MM5Z3V0T1G, SOD-523 EUT SNGL PB FREE | RS
Zener Voltage Nom:3V | Newark Electronics
Diode Zener Single 3V 7% 200mW 2-Pin SOD-523 T/R | Avnet America
MM5Z3V0T1G Zener Diode, 3V 5% 500 mW SMT 2-Pin SOD-523 | ON Semiconductor MM5Z3V0T1G | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MM5Z3V0T1G?

Additional datasheets, footprints and schematics for MM5Z3V0T1G are listed on our Part Details page. You can also find images and similar parts to MM5Z3V0T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MM5Z3V0T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM5Z3V0T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MM5Z3V0T1G fall under?

The MM5Z3V0T1G is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to MM5Z3V0T1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MM5Z3V0T1G you can contact the distributor directly for product support, shipping queries etc.

Is the MM5Z3V0T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MM5Z3V0T1G have stock available?

Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MM5Z3V0T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MM5Z3V0T1G often in real-time on the comparison pages.

What if I can't find stock of MM5Z3V0T1G?

You can fill out our help required form which you can use to request a quote for MM5Z3V0T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay