Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Digits | 4.5 |
---|---|
No. of Segments | 32 |
Driver Case Style | LCC |
No. of Pins | 44Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 10V |
Interface Type | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 5452 |
Meter Display Type | LCD |
Module Configuration | CMOS |
Supply Current | 40µA |
Where can I find additional details, specifications and documents for a MM5452V?
Additional datasheets, footprints and schematics for MM5452V are listed on our Part Details page. You can also find images and similar parts to MM5452V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM5452V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM5452V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM5452V fall under?
The MM5452V is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MM5452V when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM5452V you can contact the distributor directly for product support, shipping queries etc.
Is the MM5452V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM5452V have stock available?
There is no stock from authorised distributors for MM5452V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM5452V often in real-time on the comparison pages.
What if I can't find stock of MM5452V?
You can fill out our help required form which you can use to request a quote for MM5452V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.