Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Digits | 4.5 |
---|---|
No. of Segments | 32 |
Driver Case Style | DIP |
No. of Pins | 40Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 10V |
Interface Type | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5452 |
Character Type | 33 Segment |
Data / Control Interface | Serial 3 Wire |
Device Type | LCD |
IC Generic Number | 5452 |
Logic Function Number | 5452 |
Meter Display Type | LCD |
Module Configuration | CMOS |
No. Segments | 32 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 40µA |
Supply Voltage Range | 3V to 10V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a MM5452N?
Additional datasheets, footprints and schematics for MM5452N are listed on our Part Details page. You can also find images and similar parts to MM5452N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM5452N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM5452N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM5452N fall under?
The MM5452N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MM5452N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM5452N you can contact the distributor directly for product support, shipping queries etc.
Is the MM5452N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM5452N have stock available?
There is no stock from authorised distributors for MM5452N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM5452N often in real-time on the comparison pages.
What if I can't find stock of MM5452N?
You can fill out our help required form which you can use to request a quote for MM5452N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.