Status: | Active |
---|---|
Series: | MM5450 |
RoHS: | Compliant |
The MM5450 and MM5451 LED display drivers are monolithic MOS ICs fabricated in an N-Channel, metal-gate process. The technology produces low-threshold, enhancement-mode, and ion-implanted depletion-mode devices.
A single pin controls the LED display brightness by setting a reference current through a variable resistor connected to the supply.
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.48
|
72
in stock
|
Buy Now | |
Microchip Technology
from US$3.89
|
667
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.82
|
162
in stock
|
Buy Now | |
Future Electronics
from US$4.97
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$5.26
|
-
|
Buy Now | |
Avnet America
from US$6.67
|
-
|
Buy Now | |
Farnell
from US$2.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Continuous brightness control |
Serial data input |
No load signal requirement |
Enable (on MM5450) |
Wide power supply operation |
TTL compatibility |
34 or 35 outputs, 15mA capability |
Alphanumeric capability |
Topology | Linear |
---|---|
+Vin min (V) | 4.75 |
+Vin max (V) | 11 |
Package | PDIP, PLCC |
Product Type | Display Drivers |
Type | 7-sgement |
Operating Iq (µA) | 8.5 |
Vfb (V) | 0 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (26) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
IC: display driver | Transfer Multisort Elektronik |
15mA LED Display Driver MM5450YV | RS |
MM5450 Series 11 V 15 mA Through Hole LED Display Driver - PLCC-44 | Future Electronics |
Ic, Led Display Driver 34 Seg, 5450 | Newark Electronics |
LED DRVR 11V 40-Pin PLCC | Avnet America |
IC, LED DISPLAY DRIVER 34 SEG, 5450 | Farnell |
Where can I find additional details, specifications and documents for a MM5450YV?
Additional datasheets, footprints and schematics for MM5450YV are listed on our Part Details page. You can also find images and similar parts to MM5450YV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM5450YV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM5450YV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM5450YV fall under?
The MM5450YV is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MM5450YV when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM5450YV you can contact the distributor directly for product support, shipping queries etc.
Is the MM5450YV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MM5450YV have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS, Future Electronics and Newark Electronics have stock available or on a lead time for MM5450YV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM5450YV often in real-time on the comparison pages.
What if I can't find stock of MM5450YV?
You can fill out our help required form which you can use to request a quote for MM5450YV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.