Status: | Active |
---|---|
Series: | MM3Z |
RoHS: | Compliant |
Prices starting from US$0.0122
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0224
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0137
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
15,000
in stock
|
Buy Now | |
element14
from US$0.0161
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.0409
|
14,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.0213
|
10,798
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0180
|
5,900
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.0122
|
-
|
Buy Now | |
RS Americas
from US$0.0240
|
-
|
Buy Now | |
Avnet Asia
from US$0.0125
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide Zener Voltage Range Selection, 2.4V to 75V |
VZ Tolerance Selection of ±5% (C Series) |
Very Small and Thin SMD package |
Matte Tin(Sn) finish, Pb Free |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MM3Z, 9.1 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 9.1 |
P Max (W) | 0.3 |
Package Type | SOD-323 |
MM3Z9V1T1G Series 9.1 V â–’5% 300 mW Zener Voltage Regulator - SOD-323 | Future Electronics |
Zener Diode, 200Mw, 9.1V, Sod-323 | Newark Electronics |
ZENER DIODE, 200MW, 9.1V, SOD-323 | Farnell |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 9.1V 6% 200mW 2-Pin SOD-323 T/R | Avnet Silica |
MM3Z9V1T1G, SOD-323 COPPER PB FREE | RS |
Diode, Zener, Vr 9.1V, If 10mA, Pkg SOD-323,Vf 0.9V, Cj 130pF, Tj +150degc, Pd 200mW | ON Semiconductor MM3Z9V1T1G | RS Americas |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MM3Z9V1T1G?
Additional datasheets, footprints and schematics for MM3Z9V1T1G are listed on our Part Details page. You can also find images and similar parts to MM3Z9V1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM3Z9V1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM3Z9V1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM3Z9V1T1G fall under?
The MM3Z9V1T1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MM3Z9V1T1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM3Z9V1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MM3Z9V1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM3Z9V1T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MM3Z9V1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM3Z9V1T1G often in real-time on the comparison pages.
What if I can't find stock of MM3Z9V1T1G?
You can fill out our help required form which you can use to request a quote for MM3Z9V1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.