MM3Z5V6ST1G Zener Diodes by ON Semiconductor

Tight Tolerance Zener Diode Tight Tolerance SOD-323

Status: Active
Series: MM3Z S-SERIES
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This Zener Diode Voltage Regulator is packaged in a SOD323 surface mount package, which has a power dissipation of 300 milliwatts. It is designed to provide voltage regulation protection and is especially attractive in situations where space is at a premium. It is well suited for applications such as cellular phones, hand held portables and high density PC boards

Where to Buy

Prices starting from US$0.0115

Distributor Stock
Logo for RS
RS
from US$0.0261
12,200
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0146
273,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0115
252,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0236
48,000
in stock
Buy Now
Logo for element14
element14
from US$0.06
36,671
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0340
7,892
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0425
2,385
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0175
1,335
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
6,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0122
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0230
-
Buy Now

Features

Standard Zener Breakdown Voltage Range - 2.4 V to 75 V
Steady State Power Rating of 300 mW
ESD Rating of Class 3 (>16 KV) per Human Body Model Mechanical Characteristics:
Tight Tolerance
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260?C for 10 Seconds
FLAMMABILITY RATING: UL94 V-0
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant
AEC-Q101 Qualified and PPAP Capable
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements
Benefits
Wide Range of Zener Breakdown Voltages
Applications
Tight tolerance Zener voltage regulation
End Products
General Usage Device: Suitable for many different end products

Specifications

Description MM3Z S-SERIES
Compliance Pb-free Halide free
VZ Typ (V) 5.6
P Max (W) 0.3
Package Type SOD-323

Alternative Descriptions

Diode Zener Single 5.61V 2% 200mW 2-Pin SOD-323 T/R | Avnet Asia
MM3Z5V6ST1 Series 200 mW 10 mA 5.6 V SMT Zener Voltage Regulator - SOD-323 | Future Electronics
ZENER ARRAY DIODES | Farnell
ZENER DIODE, 5.6V, SOD-323 | element14
Diode Zener 5.6V 2% 200mW SOD323 | RS
Zener Diode, 200Mw, 5.6V, Sod-323 | Newark Electronics
onsemi Zener Diode 300mW 5.6V 1uA SOD-323 | Distrelec
MM3Z5V6ST1G Zener Diode, 5.6V 2% 200 mW SMT 2-Pin SOD-323 | ON Semiconductor MM3Z5V6ST1G | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MM3Z5V6ST1G?

Additional datasheets, footprints and schematics for MM3Z5V6ST1G are listed on our Part Details page. You can also find images and similar parts to MM3Z5V6ST1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MM3Z5V6ST1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM3Z5V6ST1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MM3Z5V6ST1G fall under?

The MM3Z5V6ST1G is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to MM3Z5V6ST1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MM3Z5V6ST1G you can contact the distributor directly for product support, shipping queries etc.

Is the MM3Z5V6ST1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MM3Z5V6ST1G have stock available?

Authorised distributors including Avnet Asia, Future Electronics, Farnell, element14 and RS have stock available or on a lead time for MM3Z5V6ST1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MM3Z5V6ST1G often in real-time on the comparison pages.

What if I can't find stock of MM3Z5V6ST1G?

You can fill out our help required form which you can use to request a quote for MM3Z5V6ST1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay