Status: | Active |
---|---|
Series: | MM3Z B-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0185
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
9,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0185
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0276
|
325
in stock
|
Buy Now | |
Farnell
from US$0.0244
|
25
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0189
|
-
|
Buy Now | |
element14
from US$0.0250
|
-
|
Buy Now | |
Avnet Asia
from US$0.0257
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Zener Voltage Range Selection, 2.4V to 75V |
VZ Tolerance Selection of ±2% (B Series) |
Very Small and Thin SMD package |
Matte Tin(Sn) finish, Pb Free |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MM3Z B-SERIES, 3.6 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 3.6 |
P Max (W) | 0.2 |
Package Type | SOD-323FL |
3.6V 0.2W 2% Zen Sod323F Rohs Compliant: Yes |Onsemi MM3Z3V6B | Newark Electronics |
Diode Zener Single 3.6V 2% 200mW 2-Pin SOD-323F T/R | Avnet America |
Diode, Fairchild, MM3Z3V6B | RS |
Diode: Zener | Transfer Multisort Elektronik |
ZENER DIODE, 0.2W, 3.6V, SOD-323F | Farnell |
MM3Z3V6B Series 3.6 V 200 mW Surface Mount Zener Diode - SOD-323F | Future Electronics |
Where can I find additional details, specifications and documents for a MM3Z3V6B?
Additional datasheets, footprints and schematics for MM3Z3V6B are listed on our Part Details page. You can also find images and similar parts to MM3Z3V6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM3Z3V6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM3Z3V6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM3Z3V6B fall under?
The MM3Z3V6B is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MM3Z3V6B when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM3Z3V6B you can contact the distributor directly for product support, shipping queries etc.
Is the MM3Z3V6B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM3Z3V6B have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for MM3Z3V6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM3Z3V6B often in real-time on the comparison pages.
What if I can't find stock of MM3Z3V6B?
You can fill out our help required form which you can use to request a quote for MM3Z3V6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.