Status: | Active |
---|---|
Series: | MM3Z B-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0193
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0197
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
156,000
in stock
|
Buy Now | |
Avnet America
from US$0.0193
|
156,000
in stock
|
Buy Now | |
RS
from US$0.0262
|
7,400
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
2,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0300
|
1,475
in stock
|
Buy Now | |
element14
from US$0.0221
|
935
in stock
|
Buy Now | |
Farnell
from US$0.0221
|
935
in stock
|
Buy Now | |
Chip One Stop
from US$0.0481
|
29
in stock
|
Buy Now | |
Avnet Silica
-
|
33,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0203
|
-
|
Buy Now |
Wide Zener Voltage Range Selection, 2.4V to 75V |
VZ Tolerance Selection of ±2% (B Series) |
Very Small and Thin SMD package |
Matte Tin(Sn) finish, Pb Free |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MM3Z B-SERIES, 3.3 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 3.3 |
P Max (W) | 0.2 |
Package Type | SOD-323FL |
3.3V 0.2W 2% Zen Sod323F Rohs Compliant: Yes |Onsemi MM3Z3V3B | Newark Electronics |
Diode Zener Single 3.3V 2% 200mW 2-Pin SOD-323F T/R | Avnet America |
Diode, Fairchild, MM3Z3V3B | RS |
onsemi Zener Diode 200mW 3.3V 4.5uA SOD-323F | Distrelec |
Diode: Zener | Transfer Multisort Elektronik |
ZENER DIODE, 0.2W, 3.3V, SOD-323F | element14 |
MM3Z3V3B Series 3.3 V 200 mW Surface Mount Zener Diode - SOD-323F | Future Electronics |
Where can I find additional details, specifications and documents for a MM3Z3V3B?
Additional datasheets, footprints and schematics for MM3Z3V3B are listed on our Part Details page. You can also find images and similar parts to MM3Z3V3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM3Z3V3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM3Z3V3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM3Z3V3B fall under?
The MM3Z3V3B is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MM3Z3V3B when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM3Z3V3B you can contact the distributor directly for product support, shipping queries etc.
Is the MM3Z3V3B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM3Z3V3B have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for MM3Z3V3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM3Z3V3B often in real-time on the comparison pages.
What if I can't find stock of MM3Z3V3B?
You can fill out our help required form which you can use to request a quote for MM3Z3V3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.