MM3Z24VT1G Zener Diodes by ON Semiconductor

200mW 5% Zener, SOD323


A complete series of Zener diodes is offered in the convenient SOD-323 package.

Where to Buy

Prices starting from US$0.0151

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
7,503
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0151
63,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0440
7,503
in stock
Buy Now
Logo for element14
element14
from US$0.06
7,503
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0212
4,763
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
147,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
24,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0158
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0165
-
Buy Now

Features

Wide Zener Voltage Range Selection, 2.4V to 75V
VZ Tolerance Selection of ±5% (C Series)
Very Small and Thin SMD package
Matte Tin(Sn) finish, Pb Free
Benefits
Wide Range of Zener Breakdown Voltages
Applications
Voltage Regulation
MOSFET Gate Protection
End Products
Waveform Clipping
General Usage Device: Suitable for many different end products

Specifications

Description MM3Z, 24 V
Compliance Pb-free Halide free
VZ Typ (V) 24
P Max (W) 0.3
Package Type SOD-323

Alternative Descriptions

MM3Z2V4T1 Series 200 mW 10 mA 24 V SMT Zener Voltage Regulator - SOD-323 | Future Electronics
Zener Single Diode, 24 V, 300 Mw, Sod-323, 2 %, 2, 150 C Rohs Compliant: Yes |Onsemi MM3Z24VT1G | Newark Electronics
ZENER DIODE, 200MW, 24V, SOD-323 | element14
Diode: Zener | Transfer Multisort Elektronik
Diode Zener Single 24.2V 6% 200mW 2-Pin SOD-323 T/R | Avnet Silica


MM3Z24VT1G Diodes by Nexperia

MM3Z series - Voltage regulator diodes

Status: Released for supply
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MM3Z24VT1G?

Additional datasheets, footprints and schematics for MM3Z24VT1G are listed on our Part Details page. You can also find images and similar parts to MM3Z24VT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MM3Z24VT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM3Z24VT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MM3Z24VT1G fall under?

The MM3Z24VT1G is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to MM3Z24VT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MM3Z24VT1G you can contact the distributor directly for product support, shipping queries etc.

Is the MM3Z24VT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MM3Z24VT1G have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MM3Z24VT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MM3Z24VT1G often in real-time on the comparison pages.

What if I can't find stock of MM3Z24VT1G?

You can fill out our help required form which you can use to request a quote for MM3Z24VT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay