Status: | Active |
---|---|
Series: | MM3Z C-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0193
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0223
|
6,103
in stock
|
Buy Now | |
Chip One Stop
from US$0.0193
|
7,439
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
6,103
in stock
|
Buy Now | |
element14
from US$0.0242
|
6,103
in stock
|
Buy Now | |
Future Electronics
from US$0.0214
|
-
|
Buy Now | |
Avnet America
from US$0.0193
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Zener Voltage Range Selection, 2.4V to 75V |
VZ Tolerance Selection of ±5% (C Series) |
Very Small and Thin SMD package |
Matte Tin(Sn) finish, Pb Free |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MM3Z C-SERIES, 18 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 18 |
P Max (W) | 0.2 |
Package Type | SOD-323FL |
ZENER ARRAY DIODES | Farnell |
Zener Diode, 18V, 0.2W, Sod-323F | Newark Electronics |
ZENER DIODE, 18V, 0.2W, SOD-323F | element14 |
MM3Z Series 18 V 200 mW Surface Mount Voltage Regulator Diode - SOD-323F | Future Electronics |
Diode Zener Single 18V 5% 200mW 2-Pin SOD-323F T/R | Avnet America |
Where can I find additional details, specifications and documents for a MM3Z18VC?
Additional datasheets, footprints and schematics for MM3Z18VC are listed on our Part Details page. You can also find images and similar parts to MM3Z18VC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM3Z18VC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM3Z18VC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM3Z18VC fall under?
The MM3Z18VC is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MM3Z18VC when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM3Z18VC you can contact the distributor directly for product support, shipping queries etc.
Is the MM3Z18VC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM3Z18VC have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for MM3Z18VC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM3Z18VC often in real-time on the comparison pages.
What if I can't find stock of MM3Z18VC?
You can fill out our help required form which you can use to request a quote for MM3Z18VC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.