Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V DC | 6V |
---|---|
No. of Phases | - |
Power Rating | 1.64W |
Rotational Speed Max | 9600rpm |
Torque Max | 20g-cm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 23.8mm |
Current Rating | 0.22A |
External Height | 30.5mm |
External Length / Height | 45mm |
No Load Speed | 9600rpm |
Supply Voltage Range | 3V to 6V |
Weight | 42g |
Dc Motor Type:Brushed | Newark Electronics |
Where can I find additional details, specifications and documents for a MM28?
Additional datasheets, footprints and schematics for MM28 are listed on our Part Details page. You can also find images and similar parts to MM28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM28 fall under?
The MM28 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to MM28 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM28 you can contact the distributor directly for product support, shipping queries etc.
Is the MM28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM28 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MM28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM28 often in real-time on the comparison pages.
What if I can't find stock of MM28?
You can fill out our help required form which you can use to request a quote for MM28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.