Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V DC | - |
---|---|
No. of Phases | - |
Power Rating | 420mW |
Rotational Speed Max | 4300rpm |
Torque Max | 15.5g-cm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 23.8mm |
Current Rating | 0.11A |
External Diameter | 23.8mm |
External Height | 27mm |
External Length / Height | 38mm |
No Load Speed | 6800rpm |
Shaft Diameter | 2mm |
Shaft Length | 6.9mm |
Supply Voltage Range | 1.5V to 4.5V |
Weight | 28g |
Dc Motor Type:Brushed | Newark Electronics |
Where can I find additional details, specifications and documents for a MM18?
Additional datasheets, footprints and schematics for MM18 are listed on our Part Details page. You can also find images and similar parts to MM18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM18 fall under?
The MM18 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to MM18 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM18 you can contact the distributor directly for product support, shipping queries etc.
Is the MM18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM18 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MM18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM18 often in real-time on the comparison pages.
What if I can't find stock of MM18?
You can fill out our help required form which you can use to request a quote for MM18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.