Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V DC | 3V |
---|---|
No. of Phases | - |
Power Rating | 1.23W |
Rotational Speed Max | 12000rpm |
Torque Max | 10g-cm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 20.1mm |
Current Rating | 0.38A |
External Height | 15.1mm |
External Length / Height | 38mm |
No Load Speed | 16300rpm |
Shaft Diameter | 2mm |
Stall Torque | 44g-cm |
Supply Voltage Range | 1.5V to 3V |
Weight | 17g |
Motor, Miniature, 3V, 12000Rpm | Newark Electronics |
Where can I find additional details, specifications and documents for a MM10?
Additional datasheets, footprints and schematics for MM10 are listed on our Part Details page. You can also find images and similar parts to MM10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM10 fall under?
The MM10 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to MM10 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM10 you can contact the distributor directly for product support, shipping queries etc.
Is the MM10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MM10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM10 often in real-time on the comparison pages.
What if I can't find stock of MM10?
You can fill out our help required form which you can use to request a quote for MM10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.