Status: | Unknown |
---|---|
Series: | MLL Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | - |
Switch Mounting | SMD |
Product Range | MLL Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 4V |
Orientation | Right Angle |
SVHC | No SVHC (15-Jan-2018) |
Switch, Slide, Spdt, 300Ma, Smd | Newark Electronics |
Alcoswitch, Slide switch 2 way SPDT MLL series | TE Connectivity MLL1200S | RS Americas |
SLIDE SWITCH, SPDT, 0.3A, 4VDC, SMD | element14 |
Switch Slide SPDT Side Slide 0.3A 4VDC Gull Wing SMD Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MLL1200S?
Additional datasheets, footprints and schematics for MLL1200S are listed on our Part Details page. You can also find images and similar parts to MLL1200S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLL1200S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLL1200S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLL1200S fall under?
The MLL1200S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MLL1200S when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLL1200S you can contact the distributor directly for product support, shipping queries etc.
Is the MLL1200S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLL1200S have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for MLL1200S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLL1200S often in real-time on the comparison pages.
What if I can't find stock of MLL1200S?
You can fill out our help required form which you can use to request a quote for MLL1200S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.