Status: | Unknown |
---|---|
Series: | RISC Microcontrollers |
RoHS: | Unknown |
Product Range | RISC Microcontrollers |
---|---|
CPU Speed | 8.192MHz |
Program Memory Size | 32KB |
RAM Memory Size | 4KB |
No. of Pins | 32Pins |
MCU Case Style | LQFP |
No. of I/O's | 25I/O's |
Embedded Interface Type | I2C UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | - |
MCU Series | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (12-Jan-2017) |
MCU, 8BIT, RISC, 8.192MHZ, LQFP-32 | Farnell |
Mcu, 8Bit, Risc, 8.192Mhz, Lqfp-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a ML610Q772-B03TCZ07GL?
Additional datasheets, footprints and schematics for ML610Q772-B03TCZ07GL are listed on our Part Details page. You can also find images and similar parts to ML610Q772-B03TCZ07GL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ML610Q772-B03TCZ07GL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ML610Q772-B03TCZ07GL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ML610Q772-B03TCZ07GL fall under?
The ML610Q772-B03TCZ07GL is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ML610Q772-B03TCZ07GL when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ML610Q772-B03TCZ07GL you can contact the distributor directly for product support, shipping queries etc.
Is the ML610Q772-B03TCZ07GL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ML610Q772-B03TCZ07GL have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ML610Q772-B03TCZ07GL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ML610Q772-B03TCZ07GL often in real-time on the comparison pages.
What if I can't find stock of ML610Q772-B03TCZ07GL?
You can fill out our help required form which you can use to request a quote for ML610Q772-B03TCZ07GL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.