Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 3V |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 11.8V |
Startup Current | 700µA |
Operating Supply Current | 16mA |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Duty Cycle (%) | 95% |
Frequency | 250kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4824 |
Controller Type | PWM |
IC Generic Number | 4824 |
IC Temperature Range | Commercial |
Input Current | 10mA |
Input Voltage Max | 7V |
Input Voltage Min | 0V |
Logic Function Number | 4824 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 500A |
Output Energy per Cycle | 1.5µJ |
Output Type | Voltage |
Output Voltage | 7.5V |
Termination Type | Through Hole |
Ic, Pfc/Pwm Controller, 4824, Dip16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ML4824CP1?
Additional datasheets, footprints and schematics for ML4824CP1 are listed on our Part Details page. You can also find images and similar parts to ML4824CP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ML4824CP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ML4824CP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ML4824CP1 fall under?
The ML4824CP1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ML4824CP1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ML4824CP1 you can contact the distributor directly for product support, shipping queries etc.
Is the ML4824CP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ML4824CP1 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for ML4824CP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ML4824CP1 often in real-time on the comparison pages.
What if I can't find stock of ML4824CP1?
You can fill out our help required form which you can use to request a quote for ML4824CP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.