Status: | Unknown |
---|---|
Series: | MLO Series |
RoHS: | Unknown |
Capacitance | 2.1pF |
---|---|
Voltage Rating | 50V |
Product Range | MLO Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 0.1pF |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Capacitor Organic, 2.1Pf 50V, 00603,±0.1Pf | Newark Electronics |
MULTILAYER ORGANIC (MLO) CAPACITOR | Richardson RFPD |
CAP, 2.1PF, 50V, 0603 | Farnell |
Where can I find additional details, specifications and documents for a ML03512R1BAT2A?
Additional datasheets, footprints and schematics for ML03512R1BAT2A are listed on our Part Details page. You can also find images and similar parts to ML03512R1BAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ML03512R1BAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ML03512R1BAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ML03512R1BAT2A fall under?
The ML03512R1BAT2A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ML03512R1BAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ML03512R1BAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the ML03512R1BAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ML03512R1BAT2A have stock available?
Authorised distributors including Newark Electronics, Richardson RFPD and Farnell have stock available or on a lead time for ML03512R1BAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ML03512R1BAT2A often in real-time on the comparison pages.
What if I can't find stock of ML03512R1BAT2A?
You can fill out our help required form which you can use to request a quote for ML03512R1BAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.