ML03511R2BAT2A

Electronic & Electrical Components

> Capacitors

> RF Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for ML03511R2BAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ML03511R2BAT2A
Series Information for ML03511R2BAT2A - AVX Corporation

Features

  • feature
    Hi-Qu00ae
  • feature
    High Self Resonance
  • feature
    Low Dielectric Absorption
  • feature
    Low ESR
  • feature
    Tight Tolerance

Description

CAP 1.2PF 50V 0603

Specifications

Capacitance:
1.2pF
Voltage Rating:
50V
Product Range:
-
Capacitance Tolerance:
± 0.1pF
Operating Temperature Max:
125°C
Capacitor Case Style:
0603 [1608 Metric]
Automotive Qualification Standard:
-
SVHC:
No SVHC (17-Dec-2015)
Capacitance Tolerance ±:
± 0.1pF
Operating Temperature Min:
-55°C
Operating Temperature Range:
-55°C to +125°C

Alternate Descriptions

Avnet America

Cap Ceramic 1.2pF 50V 0±30ppm/C 0.1pF Flat With Concave 0603 125°C T/R

Avnet America product