ML03510R6AAT2A Capacitors by KYOCERA AVX

CAP 0.6PF 50V 0603

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.18
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 0.6pF
Voltage Rating 50V
Product Range -
Capacitance Tolerance ± 0.05pF
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 0.05pF
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Capacitor Organic 0.6Pf 50V 0603 0.05Pf, 0.05Pf | Newark Electronics
Cap Ceramic 0.6pF 50V 0±30ppm/C 0.05pF Flat With Concave 0603 125°C T/R | Avnet America
MULTILAYER ORGANIC (MLO) CAPACITOR | Richardson RFPD
CAP, 0.6PF, 50V, 0603 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ML03510R6AAT2A?

Additional datasheets, footprints and schematics for ML03510R6AAT2A are listed on our Part Details page. You can also find images and similar parts to ML03510R6AAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ML03510R6AAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ML03510R6AAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ML03510R6AAT2A fall under?

The ML03510R6AAT2A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ML03510R6AAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ML03510R6AAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the ML03510R6AAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ML03510R6AAT2A have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Farnell and Avnet Asia have stock available or on a lead time for ML03510R6AAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ML03510R6AAT2A often in real-time on the comparison pages.

What if I can't find stock of ML03510R6AAT2A?

You can fill out our help required form which you can use to request a quote for ML03510R6AAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay