ML03510R5AAT2A Capacitors by KYOCERA AVX

CAP 0.5PF 50V 0603

Status: Unknown
Series: MLO Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
15
in stock
Buy Now
Logo for element14
element14
from US$0.19
15
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.18
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 0.5pF
Voltage Rating 50V
Product Range MLO Series
Capacitance Tolerance ± 0.05pF
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 0.05pF
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Cap, 0.5Pf, 50V, 0603 | Newark Electronics
CAP, 0.5PF, 50V, 0603 | element14
MULTILAYER ORGANIC (MLO) CAPACITOR | Richardson RFPD
Cap Ceramic 0.5pF 50V 0.05pF SMD 0603 125°C T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ML03510R5AAT2A?

Additional datasheets, footprints and schematics for ML03510R5AAT2A are listed on our Part Details page. You can also find images and similar parts to ML03510R5AAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ML03510R5AAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ML03510R5AAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ML03510R5AAT2A fall under?

The ML03510R5AAT2A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ML03510R5AAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ML03510R5AAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the ML03510R5AAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ML03510R5AAT2A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Avnet Asia have stock available or on a lead time for ML03510R5AAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ML03510R5AAT2A often in real-time on the comparison pages.

What if I can't find stock of ML03510R5AAT2A?

You can fill out our help required form which you can use to request a quote for ML03510R5AAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay