ML03510R3AAT2A Capacitors by KYOCERA AVX

CAP 0.3PF 50V 0603

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.11


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.18
-
Buy Now
Logo for Future Electronics Future Electronics US$0.18
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$0.18
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.3pF
Voltage Rating 50V
Product Range -
Capacitance Tolerance ± 0.05pF
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 0.05pF
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Capacitor Organic 0.3Pf 50V 0603 0.05Pf, 0.05Pf | Newark Electronics
ML Series 0603 0.3 pF ▒20 % 50 V ▒0.05 pF SMT Multilayer Organic Capacitor | Future Electronics
MULTILAYER ORGANIC (MLO) CAPACITOR | Richardson RFPD
CAP, 0.3PF, 50V, 0603 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ML03510R3AAT2A?

Additional datasheets, footprints and schematics for ML03510R3AAT2A are listed on our Part Details page. You can also find images and similar parts to ML03510R3AAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ML03510R3AAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ML03510R3AAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ML03510R3AAT2A fall under?

The ML03510R3AAT2A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ML03510R3AAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ML03510R3AAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the ML03510R3AAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ML03510R3AAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Richardson RFPD and Farnell have stock available or on a lead time for ML03510R3AAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ML03510R3AAT2A often in real-time on the comparison pages.

What if I can't find stock of ML03510R3AAT2A?

You can fill out our help required form which you can use to request a quote for ML03510R3AAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay