Status: | Unknown |
---|---|
Series: | MKT1822 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 20% |
Product Range | MKT1822 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Lead Diameter | 0.8mm |
Voltage Rating V DC | 100V |
CAP, 10µF, 100V, 20%, PET | Farnell |
Capacitor Polyester Film Film 10Uf, 20%, 100V, | Newark Electronics |
Film Capacitor, 10 uF, 63 V, 100 V, ± 20%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 10?F 20% 100Vdc Pitch 27,5mm | BC Components / Vishay MKT1822610016 | RS Americas |
Film Capacitor, 10 uF, 63 V, 100 V, � 20%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1822610016?
Additional datasheets, footprints and schematics for MKT1822610016 are listed on our Part Details page. You can also find images and similar parts to MKT1822610016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1822610016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1822610016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1822610016 fall under?
The MKT1822610016 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKT1822610016 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1822610016 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1822610016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKT1822610016 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MKT1822610016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1822610016 often in real-time on the comparison pages.
What if I can't find stock of MKT1822610016?
You can fill out our help required form which you can use to request a quote for MKT1822610016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.